Juno Lighting GroupLow Voltage Recessed HousingIC920LEDG3-41K-U
Description
DOWNLIGHT RECESSED HOUSING TYPE
4 7/8 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
5 5/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 900 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 15 3/4 INCH L X 9 1/8 INCH W
IC920LEDG3 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
4 7/8 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
5 5/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 900 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 15 3/4 INCH L X 9 1/8 INCH W
IC920LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
4 7/8 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
5 5/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
INTENSITY 900 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 TO 277 V
SIZE 15 3/4 INCH L X 9 1/8 INCH W
IC920LEDG3 MODEL
DOWNLIGHT RECESSED HOUSING TYPE
4 7/8 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE