Juno Lighting Group Incandescent Recessed Housing LA14-751-SACSCPLSL

Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE 5 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 13 5/8 INCH L X 9 9/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, LINEAR SPREAD LENS, CHICAGO PLENUM RATED LA14 MODEL
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE 5 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 13 5/8 INCH L X 9 9/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, LINEAR SPREAD LENS, CHICAGO PLENUM RATED LA14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - LA14-751-SACSCPLSL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
LA14-751-SACSCPLSL
Incandescent Recessed Housing LA14-751-SACSCPLSL
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE 5 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 13 5/8 INCH L X 9 9/16 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, LINEAR SPREAD LENS, CHICAGO PLENUM RATED LA14 MODEL
  • ADJUSTABLE ACCENT RECESSED HOUSING TYPE
  • 6 5/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 LAMP TYPE
  • 50 TO 75 W LAMP WATTAGE
  • BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE
  • 5 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • LAMP VOLTAGE 12 V
  • INPUT VOLTAGE RATING 120 V
  • SIZE 13 5/8 INCH L X 9 9/16 INCH W
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, LINEAR SPREAD LENS, CHICAGO PLENUM RATED
  • LA14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LA14-751-SACSCPLSL
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details