Juno Lighting GroupLow Voltage Recessed HousingL4-23352
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 3500 DEG K
VOLTAGE RATING 277 V
SIZE 15 1/8 INCH L X 11 3/4 INCH W
L4 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 3500 DEG K
VOLTAGE RATING 277 V
SIZE 15 1/8 INCH L X 11 3/4 INCH W
L4 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 3500 DEG K
VOLTAGE RATING 277 V
SIZE 15 1/8 INCH L X 11 3/4 INCH W
L4 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE