DOUBLE WALL DOWNLIGHT HOUSING TYPE
7 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, NPF BALLAST TYPE
1 LAMP(S)
F26/F32 TRT, 4 PIN LAMP TYPE
26/32 W LAMP WATTAGE
0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
WITH T24 COMPLIANT
ICPL632E MODEL
Juno Lighting Group
Done
Datasheet
Description
DOUBLE WALL DOWNLIGHT HOUSING TYPE
7 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, NPF BALLAST TYPE
1 LAMP(S)
F26/F32 TRT, 4 PIN LAMP TYPE
26/32 W LAMP WATTAGE
0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
WITH T24 COMPLIANT
ICPL632E MODEL
DOUBLE WALL DOWNLIGHT HOUSING TYPE
7 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, NPF BALLAST TYPE
1 LAMP(S)
F26/F32 TRT, 4 PIN LAMP TYPE
26/32 W LAMP WATTAGE
0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIR-LOC[R] BRAND
WITH T24 COMPLIANT
ICPL632E MODEL
DOUBLE WALL DOWNLIGHT HOUSING TYPE
7 1/2 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, NPF BALLAST TYPE
1 LAMP(S)
F26/F32 TRT, 4 PIN LAMP TYPE
26/32 W LAMP WATTAGE
0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE