Juno Lighting Group Low Voltage Recessed Housing LRM4-28351

Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 16 INCH L X 8 1/2 INCH W LRM4 MODEL
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 16 INCH L X 8 1/2 INCH W LRM4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LRM4-28351 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
LRM4-28351
Low Voltage Recessed Housing LRM4-28351
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 16 INCH L X 8 1/2 INCH W LRM4 MODEL
  • DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
  • 6 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE
  • 4 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 2800 LUMEN
  • COLOR TEMPERATURE 3500 DEG K
  • VOLTAGE RATING 120 V
  • SIZE 16 INCH L X 8 1/2 INCH W
  • LRM4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LRM4-28351
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details