DOUBLE WALL RECESSED HOUSING TYPE
7-3/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 18-1/2 INCH L X 9-1/8 INCH W
ICPL MODEL
Juno Lighting Group
Done
Datasheet
Description
DOUBLE WALL RECESSED HOUSING TYPE
7-3/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 18-1/2 INCH L X 9-1/8 INCH W
ICPL MODEL
DOUBLE WALL RECESSED HOUSING TYPE
7-3/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 18-1/2 INCH L X 9-1/8 INCH W
ICPL MODEL
DOUBLE WALL RECESSED HOUSING TYPE
7-3/4 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE