DOUBLE WALL RECESSED HOUSING TYPE
7-5/8 INCH
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
Juno Lighting Group
Done
Datasheet
Description
DOUBLE WALL RECESSED HOUSING TYPE
7-5/8 INCH
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
DOUBLE WALL RECESSED HOUSING TYPE
7-5/8 INCH
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
DOUBLE WALL RECESSED HOUSING TYPE
7-5/8 INCH
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26/F32/F42 TRT, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE