Juno Lighting Group Incandescent Recessed Housing LASQ34-752-SATSF

Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR70 LAMP TYPE 20 TO 50 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 277 V SIZE 14 INCH L X 15 3/4 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM LASQ34 MODEL
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR70 LAMP TYPE 20 TO 50 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 277 V SIZE 14 INCH L X 15 3/4 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM LASQ34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - LASQ34-752-SATSF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
LASQ34-752-SATSF
Incandescent Recessed Housing LASQ34-752-SATSF
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR70 LAMP TYPE 20 TO 50 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 277 V SIZE 14 INCH L X 15 3/4 INCH W WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM LASQ34 MODEL
  • ADJUSTABLE ACCENT RECESSED HOUSING TYPE
  • 11 1/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • AR70 LAMP TYPE
  • 20 TO 50 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • LAMP VOLTAGE 12 V
  • INPUT VOLTAGE RATING 277 V
  • SIZE 14 INCH L X 15 3/4 INCH W
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
  • LASQ34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LASQ34-752-SATSF
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details