Juno Lighting Group Floodlight Fixture LF150L4KUNSFWSL

Description
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF1 MODEL
Datasheet
Description
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LF150L4KUNSFWSL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
LF150L4KUNSFWSL
Floodlight Fixture LF150L4KUNSFWSL
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF1 MODEL
  • 15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER MOUNTING
  • IP65 ENCLOSURE
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
  • 1.5 SQ FT EPA
  • FINIA[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE 4100 DEG K
  • COLOR RENDERING INDEX 75
  • LF1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LF150L4KUNSFWSL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Lamp Type LED
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details