RECESSED DOWNLIGHT HOUSING TYPE
8 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 70 W LAMP WATTAGE
HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 120 V
SIZE 10 7/8 INCH L X 8 1/2 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, WHITE PAINTED FLANGE
LD14 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
8 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 70 W LAMP WATTAGE
HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 120 V
SIZE 10 7/8 INCH L X 8 1/2 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, WHITE PAINTED FLANGE
LD14 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
8 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 70 W LAMP WATTAGE
HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 120 V
SIZE 10 7/8 INCH L X 8 1/2 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, WHITE PAINTED FLANGE
LD14 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
8 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 70 W LAMP WATTAGE
HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
4 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 120 V
SIZE 10 7/8 INCH L X 8 1/2 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE, WHITE PAINTED FLANGE