Juno Lighting Group Incandescent Recessed Housing IC23

Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET IC MODEL
Datasheet
Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC23 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC23
Incandescent Recessed Housing IC23
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET IC MODEL
  • ECONOMY RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/8 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/BR40/R20/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 90 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES FLOATING SOCKET
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC23
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details