Juno Lighting Group Low Voltage Recessed Housing LRM8-28301

Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3000 DEG K VOLTAGE RATING 120 V SIZE 15 5/8 INCH L X 11 3/8 INCH W LRM8 MODEL
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3000 DEG K VOLTAGE RATING 120 V SIZE 15 5/8 INCH L X 11 3/8 INCH W LRM8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LRM8-28301 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
LRM8-28301
Low Voltage Recessed Housing LRM8-28301
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2800 LUMEN COLOR TEMPERATURE 3000 DEG K VOLTAGE RATING 120 V SIZE 15 5/8 INCH L X 11 3/8 INCH W LRM8 MODEL
  • DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
  • 7 1/2 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
  • 8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 2800 LUMEN
  • COLOR TEMPERATURE 3000 DEG K
  • VOLTAGE RATING 120 V
  • SIZE 15 5/8 INCH L X 11 3/8 INCH W
  • LRM8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LRM8-28301
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details