Juno Lighting Group Incandescent Recessed Housing IC22R

Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC22R - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC22R
Incandescent Recessed Housing IC22R
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-3/4 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
  • ECONOMY RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/8 INCH
  • REMODEL INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/BR30/BR40/R20/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 90 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet
Lighting Fixture - 36321961 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
36321961
Lighting Fixture 36321961
LIGHTING 6 IN. IC ECONOMY INCANDESCENT REMODEL HOUSING, VOLTAGE RATING 120. FREE 2 YEAR RADWELL WARRANTY

LIGHTING 6 IN. IC ECONOMY INCANDESCENT REMODEL HOUSING, VOLTAGE RATING 120. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Juno Lighting Group Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number IC22R 36321961
Product Name Incandescent Recessed Housing Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details