Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2000 2500 3000 3500 4000 4500 4600 4650 4700 4750 4800 4850 4880 4890 4900 4910 4920 4930 4939 4940 4941 4942 4943 4944 4945 4946 4947 4948 4949 4950 4951 4960 4970 4980 4990 5000 5010 5050 5100 5150 5200 5250 5300 5409
Product Name Notes
1 RACK,32 X 2 UHD, PTCHBY,RoHS
1.00 mm Flex Stack Flexible Micro Board
1.00 mm SATALink Compatible High-Speed M
1.00 mm Single Row One-Piece Interface
Connector Header
CONNECTOR, MINI USB CONNECTOR
Connector
Connectors
Electronic Component
Gen 2, Type A ,RAe
Gen 2, Type A,ver
Gen 2, Type C, RA
Gen 2, Type C, ver
Gen 2, Type Mini AB, RA
Gen 2, Type Mini B, RA
Gen 2, Type Mini B, ver
Gen 2,Type Mini AB, ver
Gen 2Type A RAe dust cvr
Gen 2Type A RAe on PCB
Gen 2Type A RAe w/dst cvr on PCB
IP68 Sealed Mini USB Port
Micro USB Type B Plug
Mil-Audio Connector
Mini USB 2.0 Interface
MUSB-B5-S-RA-AB-A
MUSBR-3193-30
MVJ, PATCHBAY, 2RU, RoHS
MVJ,PATCHBAY,1RU,RoH S
MVJ,PATCHBAY,1RU,TER M,NON-NORM
MVJ,PATCHBAY,2RU,NON -TERM,NORM
MVJ,PATCHBAY,2RU,TER M,NON-NORM
PCB Term Blk, 6.35mm, 5 Pole, Plug-in Ca
PCB Term Blk, 6.35mm, 7 Pole, Plug-in Ca
PCB Term Blk, 6.35mm, 8 Pole, Plug-in Ca
PCB Term Blk, 6.35mm, 9 Pole, Plug-in Ca
PCB Term, 2 pole, Plug-in,Card
RggdUSBGen1MicroAB
RggdUSBGen1MiniB
RggdUSBGen1StandardB
RggdUSBGen1TypeA
RggdUSBGen23.0RA
RggdUSBGen23.0Stacke dRA
RggdUSBGen23.0Stacke dVT
RggdUSBGen23.0VT
RggdUSBGen
Rugged USB Accessory, Dust Cover
Rugged Usb Conn 3.0 Std Recept R/a Pcb
Rugged USB, Gen 1, Micro AB
Rugged USB, Gen 1, Mini B
Rugged USB, Gen 1, Standard A, Stacked
Rugged USB, Gen 1, Standard B
Rugged USB, Gen 1, Type A, R/A
Rugged USB, Gen 1, Type A, Vertical
Rugged USB, Gen 2, Mini AB
Rugged USB, Gen 2, Mini B
Rugged USB, Gen 2, Type A
Typ A, RA
Type A ,ver, dust cvr
Type A ,ver,4.6mm tail
Type A ,ver
Type A /A RA/cbl hd on PCB
Type A on PCB, dust cvr
Type A on PCB
Type A over A stacked dust cvr
Type A over A, stacked
Type A stacked /std USB on PCB
Type A stacked ver dust cvr
Type A, stacked, ver
Type A, stacked/trml blck
Type A,RA /std USB on PCB, dust cvr
Type A,RA /std USB on PCB
Type A,RA /term blck on PCB
Type A/A, RA /cable hder
Type B, RA, dust cvr
Type B, RA
Type B, stacked/cble hdr, dust cvr
Type B, stacked/cble hdr
Type B, ver on PCB
Type B, ver
Type Micro AB, RAe
Type Micro AB, ver
Type Mini AB,RAe
Type Mini AB,ver
Type Mini B, ver, dust cvr
Type Mini B, ver
Type Mini B,RA,dust cvr
Type Mini B,RA
USB, MICRO AB, 2.0, FRONT FASTENED

<< Prev Next >>