Amphenol Communications Solutions Harsh Connector MUSBRB15130

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB15130.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB15130.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRB15130 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRB15130
Harsh Connector MUSBRB15130
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB15130.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB15130.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-MUSBRB15130-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-MUSBRB15130-ND
USB, DVI, HDMI Connector Assemblies 664-MUSBRB15130-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle

USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - MUSBRB15130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRB15130
USB Connectors MUSBRB15130
Gen 2, Type Mini B, RA

Gen 2, Type Mini B, RA

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions - 11AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
11AC4535
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions 11AC4535
SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBRB15130 664-MUSBRB15130-ND MUSBRB15130 MUSBRB15130 11AC4535
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB - mini B USB USB
Geometry Right Angle
Termination PCB Tail
Category USB
Unlock Full Specs
to access all available technical data