Amphenol Corporation Harsh Connector MUSBD111M1

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, MetricThread, Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD111M1.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, MetricThread, Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD111M1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBD111M1 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBD111M1
Harsh Connector MUSBD111M1
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, MetricThread, Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD111M1.

Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, MetricThread, Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD111M1.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBD111M1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBD111M1-ND
USB, DVI, HDMI Connector Assemblies MUSBD111M1-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - MUSBD111M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBD111M1
USB Connectors MUSBD111M1
Rugged USB, Gen 1, Standard B

Rugged USB, Gen 1, Standard B

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
USB Connectors
MUSBD111M1
USB Connectors MUSBD111M1
USB Connectors 4P/Port Rec R/A PCB w/ Grey Dust Cover

USB Connectors 4P/Port Rec R/A PCB w/ Grey Dust Cover

Buy Now Datasheet
Sealed Usb, 2.0 Type B, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions - 49X2838 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
49X2838
Sealed Usb, 2.0 Type B, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions 49X2838
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No

SEALED USB, 2.0 TYPE B, RECEPTACLE, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBD111M1 MUSBD111M1-ND MUSBD111M1 MUSBD111M1 MUSBD111M1 49X2838
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Sealed Usb, 2.0 Type B, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB
Geometry Right Angle Right Angle
Termination PCB Tail Solder
Category USB
Unlock Full Specs
to access all available technical data