Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA11140.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
Connector
RUGGED USB,A,RGHT ANGLE
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series; Contact RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRA11140 | 664-MUSBRA11140-ND | MUSBRA11140 | MUSBRA11140 | MUSBRA11140 | 49X2870 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | |||
| Geometry | Right Angle | |||||
| Termination | PCB Tail | |||||
| Category | USB |