Amphenol Corporation Harsh Connector MUSBD11135

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, Unified Thread, Black dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD11135.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, Unified Thread, Black dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD11135.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBD11135 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBD11135
Harsh Connector MUSBD11135
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, Unified Thread, Black dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD11135.

Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, Unified Thread, Black dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD11135.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBD11135-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBD11135-ND
USB, DVI, HDMI Connector Assemblies MUSBD11135-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - MUSBD11135 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBD11135
USB Connectors MUSBD11135
Type B, RA, dust cvr

Type B, RA, dust cvr

Buy Now
USB Connectors - MUSBD11135 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
MUSBD11135
USB Connectors MUSBD11135
USB Connectors Rugged USB-B rght angl

USB Connectors Rugged USB-B rght angl

Buy Now Datasheet
Musbd11135-Type B, Ra, Dust Cvr Rohs Compliant Amphenol - 79AH4822 - Newark, An Avnet Company
Chicago, IL, United States
Musbd11135-Type B, Ra, Dust Cvr Rohs Compliant Amphenol
79AH4822
Musbd11135-Type B, Ra, Dust Cvr Rohs Compliant Amphenol 79AH4822
MUSBD11135-TYPE B, RA, DUST CVR ROHS COMPLIANT: YES

MUSBD11135-TYPE B, RA, DUST CVR ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions - 49X2840 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
49X2840
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions 49X2840
USB CONN, 2.0 TYPE B, R/A RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 2.0 TYPE B, R/A RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBD11135 MUSBD11135-ND MUSBD11135 MUSBD11135 79AH4822 49X2840
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Musbd11135-Type B, Ra, Dust Cvr Rohs Compliant Amphenol Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB USB
Geometry Right Angle Right Angle
Termination PCB Tail
Category USB
Unlock Full Specs
to access all available technical data