Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA111R0.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Rugged USB A R/A
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRA111R0 | MUSBRA111R0-ND | MUSBRA111R0 | 49X2864 | MUSBRA111R0 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | |||
| Termination | PCB Tail | ||||
| Category | USB |