Harsh Connector, Rugged USB Type C, Input Output Connector, IP67, Vertical, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-type-c. Contact us today for more details of Rugged-usb-type-c , part number MUSBRM5C130.
USB-C (USB TYPE-C) Receptacle Connector 24 Position Panel Mount, Through Hole
SEALED USB, 24POS, TYPE C, RCPT, IP67; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: No
USB Connectors RUGGED TYPE C VERTICAL
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRM5C130 | MUSBRM5C130 | MUSBRM5C130-ND | 92Y3660 | MUSBRM5C130 |
| Product Name | Harsh Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | Sealed Usb, 24Pos, Type C, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | USB | USB | USB | USB | |
| Termination | PCB Tail | Through Hole | |||
| Category | USB | ||||
| Gender | Female / Jack | Female / Jack |