Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle (2) To Terminal Blocks Board Mounted
USB Connectors USB A/A RIGHT ANGLE RUGGED
STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBC41130 | MUSBC41130 | MUSBC41130-ND | MUSBC41130 | 97M6711 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Adapters | USB Connectors | Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | ||
| Category | USB | ||||
| Mounting | Board Mounted | ||||
| Gender | Female / Jack |