USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBB551N5 | MUSBB551N5-ND | 49X2821 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | USB | USB - mini B | USB |
| Category | USB | ||
| Gender | Female / Jack |