Connector
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
Amphenol Communications Solutions
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBD11131 | MUSBD11131 | 664-MUSBD11131-ND | 7256005 | 96M0849 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | ||
| Category | USB | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Through hole | Through Hole Mount |