Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2000
2500
3000
3500
4000
4500
4600
4650
4700
4750
4800
4850
4860
4870
4880
4890
4900
4910
4914
4915
4916
4917
4918
4919
4920
4921
4922
4923
4924
4925
4926
4930
4940
4950
4960
4970
4980
5000
5050
5100
5150
5200
5250
5409
| Product Name | Notes |
|---|---|
| 1 3/4 UNWIRED P-KIT, ROHS | |
| 1 3/4 UNWIRED TIE BAR, RoHS | |
| 1 3/4 UNWIRED YMT389, RoHS | |
| 1 3/4 UNWRD TIE BAR, RoHS | |
| 1 3/4UNWRD TIE BAR, RoHS | |
| 1 3/4UNWRD YMT389 T-BR,RoHS | |
| 1RU NORMALS STRAPPED P-KIT,RHS | |
| 2RU, UNWIRED P-KIT, RoHS | |
| 3 1/2 NRMLS STRPD P-KIT,RoHS | |
| 3 1/2 UNWIRED P-KIT, RoHS | |
| CONN RCPT HSG 10POS 2.54MM | |
| CONN RCPT HSG 11POS 2.54MM | |
| CONN RCPT HSG 12POS 2.54MM | |
| CONN RCPT HSG 2POS 2.54MM | |
| CONN RCPT HSG 2POS 3.96MM | |
| CONN RCPT HSG 3POS 2.54MM | |
| CONN RCPT HSG 4POS 2.54MM | |
| CONN RCPT HSG 5POS 2.54MM | |
| CONN RCPT HSG 6POS 2.54MM | |
| CONN RCPT HSG 7POS 2.54MM | |
| CONN RCPT HSG 8POS 2.54MM | |
| CONN RCPT HSG 9POS 2.54MM | |
| CONNECTOR, SHUNT | |
| CONNECTOR, WIRE HOUSING, 2.54MM | |
| Connector | |
| Connectors | |
| Crimp Tool Insulation Support-Mini Sure | |
| Electronic Component | |
| High Temperature, Right Angle Plated Thr | |
| Insertion Tool Insulation Support-Mini S | |
| Insertion Tool Replacement Tip Insulatio | |
| M Series Sensor Connector, M12, D Code, | |
| M Series Sensor Connector, M12, L Code, | |
| M Series Sensor Connector, M12, S Code, | |
| M Series Sensor Connector, M12, X Code, | |
| M12 CONN PLASTIC | |
| M12 CONN SHIELDED | |
| M12 D Code Shielded Assy 4P M CONN M PIN | |
| M12 PANEL 180° SMT CONN | |
| MSHT-254-015-333-220 S-A0J | |
| MT JAX, NON MIL, RoHS | |
| N SEN, M12 K-SHLD, 05P, NONE | |
| N SEN, M12 X-SHLD, 08P, SCREW | |
| NONRETURNABLE SCREWPLUG IMM HT | |
| SPE Contact, Pin, Wire and Insulation Cr | |
| SPE Contact, Pin, Wire Crimp, 18 to 26 A | |
| SPE IP20 Plug, Latch Lock, Cable OD 0.13 | |
| SPE IP20 Plug, Latch Lock, Cable OD 0.17 | |
| SPE IP20 Plug, Latch Lock, Cable OD 0.21 | |
| SPE IP20 Plug, Latch Lock, IDC, 26/7 to | |
| SPE IP20 Plug, Latch Lock, IDC, 28/7 to | |
| SPE IP20 Plug, Latch Lock, Solder, 28 to | |
| Temp Connectors: Connector Accessories |
| << Prev | Next >> |