Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Vertical on PCB, 4 Position, no Rear Shield, Metric Thread, Black dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD511N5.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
Connector
USB CONN, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Rugged USB-B vertical
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBD511N5 | MUSBD511N5-ND | MUSBD511N5 | MUSBD511N5 | 49X2844 | MUSBD511N5 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||
| Termination | PCB Tail | |||||
| Category | USB | |||||
| Gender | Female / Jack |