Connector
RUGGED USB-B, VERTICAL
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP67; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No
MUSBD511N0-TYPE B, VER
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBD511N0 | MUSBD511N0 | MUSBD511N0 | MUSBD511N0-ND | 49X2842 | 77AJ8784 |
| Product Name | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB, DVI, HDMI Connector Assemblies | Sealed Usb, 2.0 Type B, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | Musbd511N0-Type B, Ver Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | |||
| Category | USB | |||||
| Gender | Female / Jack |