Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
USB Connectors Rugged USB A R/A
MUSBA111M5-TYP A, RA, DUST CVR ROHS COMPLIANT: YES
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No
MUSBA111M5-TYP A, RA, DUST CVR
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBA111M5 | MUSBA111M5-ND | MUSBA111M5 | 84AC2245 | 89M7017 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Musba111M5-Typ A, Ra, Dust Cvr Rohs Compliant Amphenol Communications Solutions | Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | |
| Category | USB | ||||
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount | |||
| Current Rating | 1.5 amps | 1.5 amps |