USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle
Connector
SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No
USB Connectors Rugged USB-mini B R/A
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBB151M0-ND | MUSBB151M0 | MUSBB151M0 | 49X2806 | MUSBB151M0 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Category | USB | ||||
| Connector Type | USB - mini B | USB | USB | USB | |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount |