Amphenol Corporation Harsh Connector MUSBRA51140

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA51140.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA51140.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRA51140 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRA51140
Harsh Connector MUSBRA51140
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA51140.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA51140.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBRA51140-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBRA51140-ND
USB, DVI, HDMI Connector Assemblies MUSBRA51140-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole

Buy Now Datasheet
USB Connectors - MUSBRA51140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRA51140
USB Connectors MUSBRA51140
Gen 2, Type A,ver

Gen 2, Type A,ver

Buy Now
Sealed Usb, 2.0 Type A, Receptacle, Ip68; Usb Connector Type Amphenol Communications Solutions - 49X2877 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip68; Usb Connector Type Amphenol Communications Solutions
49X2877
Sealed Usb, 2.0 Type A, Receptacle, Ip68; Usb Connector Type Amphenol Communications Solutions 49X2877
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP68; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67, IP68; Product Range:MUSBR Series RoHS Compliant: No

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP68; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67, IP68; Product Range:MUSBR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MUSBRA51140 MUSBRA51140-ND MUSBRA51140 49X2877
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Usb, 2.0 Type A, Receptacle, Ip68; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB
Termination PCB Tail
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51810-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details