Amphenol Corporation USB Connectors MUSBBA5135

Description
Rugged USB, Gen 1, Mini B
Request a Quote Datasheet
Description
Rugged USB, Gen 1, Mini B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - MUSBBA5135 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBBA5135
USB Connectors MUSBBA5135
Rugged USB, Gen 1, Mini B

Rugged USB, Gen 1, Mini B

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connector Assemblies - MUSBBA5135-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBBA5135-ND
USB, DVI, HDMI Connector Assemblies MUSBBA5135-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount

USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount

Buy Now Datasheet
Connectors Unreviewed - MUSBBA5135 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
MUSBBA5135
Connectors Unreviewed MUSBBA5135
RUGGED USB, GEN 1, MINI B

RUGGED USB, GEN 1, MINI B

Buy Now
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions - 90AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions
90AH0285
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions 90AH0285
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Product Range:MUSB Series RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Product Range:MUSB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
MUSBBA5135
USB Connectors MUSBBA5135
USB Connectors RUGGED USB

USB Connectors RUGGED USB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBBA5135 MUSBBA5135 MUSBBA5135-ND MUSBBA5135 90AH0285 MUSBBA5135
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Connectors Unreviewed Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type USB USB USB USB
Gender Female / Jack
Mounting Panel Mount Panel PCB Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details