Connectors I/O - Data (USB,IEE1394,Firewir
Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
USB Connectors Rugged USB A RA REC
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBAA1130 | MUSBAA1130 | MUSBAA1130 | MUSBAA1130-ND | MUSBAA1130 | 93T8263 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | USB |