USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
Rugged USB, Gen 1, Type A, Vertical
Connector
USB CONN, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Rugged USB-type A vertical
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBA511N5-ND | MUSBA511N5 | MUSBA511N5 | 49X2802 | MUSBA511N5 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Panel Mount, Through Hole | Panel PCB Mount |