Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
USB - mini AB USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle
RUGGED USB MINI AB RGHT ANGL
MINI USB, 2.0 TYPE AB, RECEPTACLE, TH; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor RoHS Compliant: Yes
MUSBE15134-Type Mini AB,RAe
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBE15134 | MUSBE15134 | 7256017 | MUSBE15134-ND | 27AC9525 | 28T0031 |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Rugged Usb Mini Ab Rght Angl Amphenol Communications Solutions | Mini Usb, 2.0 Type Ab, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB - mini AB | USB | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Right Angle; Right angle | Right Angle | ||||
| Termination | Solder |