USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole
Rugged USB, Gen 1, Standard A, Stacked
USB Connectors Rugged USB-A stacked vertical
STACKED USB CONN, 2.0 TYPE A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBC511N0-ND | MUSBC511N0 | MUSBC511N0 | 49X2832 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Stacked Usb Conn, 2.0 Type A, 8Pos; Usb Connector Type Amphenol Communications Solutions |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Panel Mount, Through Hole |