Harsh Connector, Rugged USB 3.0, Input Output Connector, IP67, Stacked, Vertical on PCB, 9 Position per port for USB Type A, Metric Thread. No Dust Cover, Amphenol is one of the leading manufacturers of Rugged-usb-3-0. Contact us today for more details of Rugged-usb-3.0 , part number MUSBR4593M0.
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Panel Mount, Through Hole
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | MUSBR4593M0 | MUSBR4593M0 | 664-MUSBR4593M0-ND |
| Product Name | Harsh Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | USB | |
| Termination | Through Hole | ||
| Category | USB | ||
| Gender | Female / Jack |