Amphenol Corporation Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions MUSB-C311-30

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions - 84K9966 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions
84K9966
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions 84K9966
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoH S Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
connector,usb receptacle,type a,stacked-2 port,right angle,pcb mount w/usb term - 70144961 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,usb receptacle,type a,stacked-2 port,right angle,pcb mount w/usb term
70144961
connector,usb receptacle,type a,stacked-2 port,right angle,pcb mount w/usb term 70144961
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal solution for data transfer in harsh or demanding environments against physical and environmental conditions. They are unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MUSB Series represents a unique and innovative USB connector design. This design provides the ideal solution for data transfer in harsh or demanding environments against physical and environmental conditions. They are unshaken by hostile environmental elements.

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
MUSB-C311-30
USB Connectors MUSB-C311-30
USB Connectors USB RECPT ON PCB RA IP67 DUAL A USB TERM

USB Connectors USB RECPT ON PCB RA IP67 DUAL A USB TERM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSB-C311-30 84K9966 70144961 MUSB-C311-30
Product Name Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions connector,usb receptacle,type a,stacked-2 port,right angle,pcb mount w/usb term USB Connectors
Connector Type USB USB USB
Geometry Right Angle Right Angle Right Angle
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details