Amphenol Communications Solutions
Amphenol Communications Solutions
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle
Connector
CONN RUGGED USB MINI-B RCPT R/A
CONN RCPT USB2.0 MINI B PCB R/A
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
RUGGED USB MINI B RGHT ANGL
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7255985 | MUSBB15134-ND | MUSBB15134 | MUSBB15134 | MUSBB15134 | MUSBB15134 | 84M8745 | 27AC9520 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | Rugged Usb Mini B Rght Angl Amphenol Communications Solutions | |
| Connector Type | USB | USB - mini B | USB | USB | USB | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle; Right angle | Right Angle | ||||||
| Termination | Solder | Solder |