Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBA51105 | MUSBA51105 | MUSBA51105-ND | 49X2804 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | ||
| Category | USB | |||
| Gender | Female / Jack |