USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
Connector
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBB551N4-ND | MUSBB551N4 | MUSBB551N4 | 49X2820 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions | |
| Category | USB | |||
| Connector Type | USB - mini B | USB | USB | |
| Gender | Female / Jack |