Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Micro AB type, 5 Position, Right Angle on PCB, with rear shield, Metric Thread, no dust cover, Conductive Gasket, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBK152M02.
RUGGED USB, GEN 1, MICRO AB
USB Connectors Rugged USB, Gen 1, Micro AB
MICRO USB CONN, 2.0 TYPE AB, R/A RCPT; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBK152M02 | 664-MUSBK152M02-ND | MUSBK152M02 | MUSBK152M02 | 90AH0310 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Micro Usb Conn, 2.0 Type Ab, R/a Rcpt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; PC Card Connector; USB | USB - micro AB | USB | USB | Micro Connector and Nano Connector; USB |
| Geometry | Right Angle | Right Angle | |||
| Termination | PCB Tail | Through Hole | |||
| Category | USB |