Amphenol Communications Solutions Harsh Connector MUSBRA11130

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA11130.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA11130.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRA11130 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRA11130
Harsh Connector MUSBRA11130
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA11130.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA11130.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-MUSBRA11130-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-MUSBRA11130-ND
USB, DVI, HDMI Connector Assemblies 664-MUSBRA11130-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - MUSBRA11130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRA11130
USB Connectors MUSBRA11130
Gen 2, Type A ,RAe

Gen 2, Type A ,RAe

Buy Now
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions - 12AC6546 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
12AC6546
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions 12AC6546
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series; Contact RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions - 49X2867 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
49X2867
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions 49X2867
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MUSBRA11130 664-MUSBRA11130-ND MUSBRA11130 12AC6546
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB
Geometry Right Angle
Termination PCB Tail
Category USB
Unlock Full Specs
to access all available technical data