USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
Connector
CONN RUGGED USB MINI-B RCPT VERT
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical
RUGGED USB-MINI B VERTICAL
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBB55104-ND | MUSBB55104 | MUSBB55104 | MUSBB55104 | 28T0023 | 27AC9521 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | Rugged Usb-Mini B Vertical Amphenol Communications Solutions | |
| Category | USB | |||||
| Connector Type | USB - mini B | USB | USB | USB | ||
| Gender | Female / Jack | Female / Jack |