Amphenol Corporation USB, DVI, HDMI Connector Assemblies MUSBC511N1

Description
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole
Request a Quote Datasheet
Description
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - MUSBC511N1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBC511N1-ND
USB, DVI, HDMI Connector Assemblies MUSBC511N1-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole

Buy Now Datasheet
USB Connectors - MUSBC511N1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBC511N1
USB Connectors MUSBC511N1
Rugged USB, Gen 1, Standard A, Stacked

Rugged USB, Gen 1, Standard A, Stacked

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacked Usb Conn, 2.0 Type A, 8Pos; Usb Connector Type Amphenol Communications Solutions - 49X2833 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, 2.0 Type A, 8Pos; Usb Connector Type Amphenol Communications Solutions
49X2833
Stacked Usb Conn, 2.0 Type A, 8Pos; Usb Connector Type Amphenol Communications Solutions 49X2833
STACKED USB CONN, 2.0 TYPE A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKED USB CONN, 2.0 TYPE A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Vertical; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
USB Connectors - MUSBC511N1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
MUSBC511N1
USB Connectors MUSBC511N1
USB Connectors Rugged USB-A stacked vertical

USB Connectors Rugged USB-A stacked vertical

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBC511N1-ND MUSBC511N1 MUSBC511N1 49X2833 MUSBC511N1
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Stacked Usb Conn, 2.0 Type A, 8Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Category USB
Gender Female / Jack
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100801ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details