Amphenol Corporation USB Connectors MUSBAA1135

Description
Type A on PCB, dust cvr
Request a Quote Datasheet
Description
Type A on PCB, dust cvr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - MUSBAA1135 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBAA1135
USB Connectors MUSBAA1135
Type A on PCB, dust cvr

Type A on PCB, dust cvr

Buy Now
USB, DVI, HDMI Connector Assemblies - MUSBAA1135-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBAA1135-ND
USB, DVI, HDMI Connector Assemblies MUSBAA1135-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
MUSBAA1135
USB Connectors MUSBAA1135
USB Connectors Rugged USB-A on PCB

USB Connectors Rugged USB-A on PCB

Buy Now Datasheet
Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions - 93T8265 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
93T8265
Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions 93T8265
USB CONN, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBAA1135 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
MUSBAA1135
USB, DVI, HDMI Connector Assemblies MUSBAA1135
CONN RCP USB2.0 TYPEA 4P PNL MNT

CONN RCP USB2.0 TYPEA 4P PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBAA1135 MUSBAA1135-ND MUSBAA1135 93T8265 MUSBAA1135
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions USB, DVI, HDMI Connector Assemblies
Connector Type USB USB USB USB
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel PCB Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details