Harsh Connector, Rugged USB Type C, Input Output Connector, IP67, Right Angle, Metric Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-type-c. Contact us today for more details of Rugged-usb-type-c , part number MUSBRM1C1M0.
Connector
USB-C (USB TYPE-C) Receptacle Connector 24 Position Panel Mount, Through Hole, Right Angle
USB Connectors RUGGED TYPE C RIGHT ANGLE Product overview: MUSBRM1C1M0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-MUSBRM1C1M0 can be used for catalog matching and distributor lookup.
CONN RCPT TYPEC 24POS PCB R/A
USB CONN, 2.0 TYPE C, R/A RCPT, 24POS; USB Connector Type:USB Type C; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:24Position
USB Connectors RUGGED TYPE C RIGHT ANGLE
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRM1C1M0 | MUSBRM1C1M0 | MUSBRM1C1M0 | MUSBRM1C1M0-ND | 2032-MUSBRM1C1M0 | MUSBRM1C1M0 | 92Y3657 | MUSBRM1C1M0 |
| Product Name | Harsh Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type C, R/a Rcpt, 24Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Connector Type | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | |||||
| Termination | PCB Tail | Solder | Through Hole | |||||
| Category | USB |