Amphenol Corporation USB Connectors MUSBC111M0

Description
Type A over A, stacked
Request a Quote Datasheet
Description
Type A over A, stacked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - MUSBC111M0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBC111M0
USB Connectors MUSBC111M0
Type A over A, stacked

Type A over A, stacked

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connector Assemblies - MUSBC111M0-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBC111M0-ND
USB, DVI, HDMI Connector Assemblies MUSBC111M0-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Usb Stack Conn, 2.0 Type A, 1Port, 8Pos; Usb Connector Type Amphenol Communications Solutions - 49X2822 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stack Conn, 2.0 Type A, 1Port, 8Pos; Usb Connector Type Amphenol Communications Solutions
49X2822
Usb Stack Conn, 2.0 Type A, 1Port, 8Pos; Usb Connector Type Amphenol Communications Solutions 49X2822
USB STACK CONN, 2.0 TYPE A, 1PORT, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No

USB STACK CONN, 2.0 TYPE A, 1PORT, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBC111M0 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
MUSBC111M0
USB, DVI, HDMI Connector Assemblies MUSBC111M0
CONN RCPT USB2.0 A STACK PCB R/A

CONN RCPT USB2.0 A STACK PCB R/A

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MUSBC111M0 MUSBC111M0 MUSBC111M0-ND 49X2822 MUSBC111M0
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Usb Stack Conn, 2.0 Type A, 1Port, 8Pos; Usb Connector Type Amphenol Communications Solutions USB, DVI, HDMI Connector Assemblies
Connector Type USB USB
Category USB
Gender Female / Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data