Connector
USB - mini AB USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
RUGGED USB,MINI AB,VERTICAL" / BOX ROHS COMPLIANT: YES
MINI USB CONN, 2.0 TYPE AB, RCPT, 5POS; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBE55100 | MUSBE55100 | MUSBE55100-ND | 27AC9526 | 49X2857 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Rugged Usb,mini Ab,vertical" / Box Rohs Compliant Amphenol Communications Solutions | Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB - mini AB | USB | USB | |
| Category | USB | ||||
| Gender | Female / Jack |