Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Unified Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA51130.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
RUGGED IP67 ROHS COMPLIANT: YES
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: No
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRA51130 | 664-MUSBRA51130-ND | MUSBRA51130 | 27AC9528 | 49X2876 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Rugged Ip67 Rohs Compliant Amphenol Communications Solutions | Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | ||
| Termination | PCB Tail | ||||
| Category | USB | ||||
| Gender | Female / Jack |