Amphenol Communications Solutions Harsh Connector MUSBRB55130

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Vertical on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB55130.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Vertical on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB55130.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRB55130 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRB55130
Harsh Connector MUSBRB55130
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Vertical on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB55130.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini B type, Vertical on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRB55130.

Supplier's Site Datasheet
USB Connectors - MUSBRB55130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRB55130
USB Connectors MUSBRB55130
Gen 2, Type Mini B, ver

Gen 2, Type Mini B, ver

Buy Now
USB, DVI, HDMI Connector Assemblies - 664-MUSBRB55130-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-MUSBRB55130-ND
USB, DVI, HDMI Connector Assemblies 664-MUSBRB55130-ND
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole

USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole

Buy Now Datasheet
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions - 11AC4536 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
11AC4536
Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions 11AC4536
SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MUSBRB55130 MUSBRB55130 664-MUSBRB55130-ND 11AC4536
Product Name Harsh Connector USB Connectors USB, DVI, HDMI Connector Assemblies Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB - mini B USB
Termination PCB Tail
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data