Amphenol Communications Solutions
Amphenol Communications Solutions
CONN RUGGED USB A RCPT VERT
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole
MUSBC51100-TYPE A, STACKED, VER
USB STACKED, 2.0 TYPE A, 2PORT, VERTICAL; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7256008 | MUSBC51100 | 664-MUSBC51100-ND | MUSBC51100 | 81AC9447 |
| Product Name | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | USB Connectors | Musbc51100-Type A, Stacked, Ver Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | ||||
| Termination | Solder |